Amphenol Industrial Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Industrial MS27656T19B11P-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Industrial - 96J6837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Industrial
96J6837
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Industrial 96J6837
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6837
Product Name Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data