Amphenol Corporation Amphenol Aerospace MS27656T17F6A

Description
LJT 6C 6#12 PIN RECP
Request a Quote
Description
LJT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T17F6A - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 PIN RECP

LJT 6C 6#12 PIN RECP

Buy Now
Amphenol Aerospace - 43W1786 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
43W1786
Amphenol Aerospace 43W1786
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site
Ljt 6C 6#12 Pin Recp Rohs Compliant Amphenol - 66X5673 - Newark, An Avnet Company
Chicago, IL, United States
Ljt 6C 6#12 Pin Recp Rohs Compliant Amphenol
66X5673
Ljt 6C 6#12 Pin Recp Rohs Compliant Amphenol 66X5673
LJT 6C 6#12 PIN RECP ROHS COMPLIANT: YES

LJT 6C 6#12 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T17F6A 43W1786
Product Name Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details