Amphenol Industrial Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Industrial MS27656T17B8S-LC

Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote
Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LJT 8C 8#16 SKT WALL RECP

LJT 8C 8#16 SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Industrial - 31K3991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Industrial
31K3991
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Industrial 31K3991
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27656T17B8S-LC 31K3991
Product Name Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details