Amphenol Industrial Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Industrial MS27656T17B6S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Industrial - 36K2906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Industrial
36K2906
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Industrial 36K2906
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36K2906
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details