Amphenol Industrial Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial MS27656T17B26SA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial - 31K3981 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
31K3981
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial 31K3981
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3981
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - K237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details