Amphenol Industrial Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial MS27656T17B26PC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial - 15M9741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
15M9741
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial 15M9741
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M9741
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products