Amphenol Industrial Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial MS27656T15F19SB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial - 52K4638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial
52K4638
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial 52K4638
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K4638
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data