Amphenol Corporation Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol MS27656T15B97PB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol - 40M0977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol
40M0977
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol 40M0977
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0977
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details