Amphenol Industrial Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial MS27656T15B5SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial - 60K6476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial
60K6476
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial 60K6476
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K6476
Product Name Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3079863 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details