Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27656T15A19P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27656T15A19P
MIL Spec Connector - MIL-DTL-38999 I MS27656T15A19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial - 18M1590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial
18M1590
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial 18M1590
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27656T15A19P 18M1590
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details