Amphenol Industrial Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial MS27656T13B98S

Description
LJT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
LJT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T13B98S - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 SKT RECP

LJT 10C 10#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial - 96J6823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial
96J6823
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial 96J6823
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T13B98S 96J6823
Product Name Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details