Amphenol Industrial Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial MS27656T13B4SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial - 31K3929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
31K3929
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial 31K3929
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3929
Product Name Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details