Amphenol Industrial Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial MS27656T13B4S

Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote
Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T13B4S - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#16 SKT WALL RECP

LJT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial - 31K3926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
31K3926
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial 31K3926
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T13B4S 31K3926
Product Name Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details