Amphenol Industrial Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Industrial MS27656T11B5P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Industrial - 31K3911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Industrial
31K3911
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Industrial 31K3911
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3911
Product Name Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details