Amphenol Industrial Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial MS27656P17F35PA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial - 63K5739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial
63K5739
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial 63K5739
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63K5739
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details