Amphenol Corporation Ljt 61C 61#20 Pin Recp Rohs Compliant Amphenol MS27656E25F61PA

Description
LJT 61C 61#20 PIN RECP
Request a Quote
Description
LJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656E25F61PA - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 PIN RECP

LJT 61C 61#20 PIN RECP

Buy Now
Ljt 61C 61#20 Pin Recp Rohs Compliant Amphenol - 46W4896 - Newark, An Avnet Company
Chicago, IL, United States
Ljt 61C 61#20 Pin Recp Rohs Compliant Amphenol
46W4896
Ljt 61C 61#20 Pin Recp Rohs Compliant Amphenol 46W4896
LJT 61C 61#20 PIN RECP ROHS COMPLIANT: YES

LJT 61C 61#20 PIN RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 43W0324 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
43W0324
Amphenol Aerospace 43W0324
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656E25F61PA 46W4896
Product Name Ljt 61C 61#20 Pin Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details