Amphenol Industrial Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial MS27656E25F37P

Description
LJT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
LJT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656E25F37P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 PIN RECP

LJT 37C 37#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial - 19K4687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial
19K4687
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial 19K4687
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656E25F37P 19K4687
Product Name Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details