Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 I
MS27656E25B61PA
Description
LJT 61C 61#20 PIN RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
LJT 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol MS27656E25B61PA |
MS27656E25B61PA |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 I |
|
Gender
|
Female / Jack
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details