Amphenol Corporation Circular, Size 19, 32Ways, Skt; Military Specification Amphenol MS27656E19A32S

Description
LJT 32C 32#20 SKT RECP
Request a Quote Datasheet
Description
LJT 32C 32#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656E19A32S - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 SKT RECP

LJT 32C 32#20 SKT RECP

Buy Now
Circular, Size 19, 32Ways, Skt; Military Specification Amphenol - 41AH2087 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 19, 32Ways, Skt; Military Specification Amphenol
41AH2087
Circular, Size 19, 32Ways, Skt; Military Specification Amphenol 41AH2087
CIRCULAR, SIZE 19, 32WAYS, SKT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert RoHS Compliant: No

CIRCULAR, SIZE 19, 32WAYS, SKT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656E19A32S 41AH2087
Product Name Circular, Size 19, 32Ways, Skt; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details