Amphenol Corporation Ljt 18C 18#20 Pin Wall Recp Rohs Compliant Amphenol MS27656E15F18P

Description
LJT 18C 18#20 PIN WALL RECP
Request a Quote
Description
LJT 18C 18#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656E15F18P - PEI-Genesis
Philadelphia, PA, United States
LJT 18C 18#20 PIN WALL RECP

LJT 18C 18#20 PIN WALL RECP

Buy Now
Ljt 18C 18#20 Pin Wall Recp Rohs Compliant Amphenol - 46W4894 - Newark, An Avnet Company
Chicago, IL, United States
Ljt 18C 18#20 Pin Wall Recp Rohs Compliant Amphenol
46W4894
Ljt 18C 18#20 Pin Wall Recp Rohs Compliant Amphenol 46W4894
LJT 18C 18#20 PIN WALL RECP ROHS COMPLIANT: YES

LJT 18C 18#20 PIN WALL RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 42W8961 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
42W8961
Amphenol Aerospace 42W8961
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656E15F18P 46W4894
Product Name Ljt 18C 18#20 Pin Wall Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details