Amphenol Corporation Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Amphenol MS27508E8F98PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Amphenol - 40M0962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Amphenol
40M0962
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Amphenol 40M0962
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0962
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data