Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Box; Military Specification Amphenol Industrial MS27508E8B35S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 6 Position, Box; Military Specification Amphenol Industrial - 96J6803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Box; Military Specification Amphenol Industrial
96J6803
Circular Connector, Receptacle, Size 8, 6 Position, Box; Military Specification Amphenol Industrial 96J6803
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6803
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.2B.310.CLLC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details