Amphenol Industrial Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial MS27508E24F35AA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial - 25K6815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
25K6815
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial 25K6815
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K6815
Product Name Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products