Amphenol Industrial Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial MS27508E24F24S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial - 74K1529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial
74K1529
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial 74K1529
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K1529
Product Name Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products