Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E24B29P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E24B29P
MIL Spec Connector - MIL-DTL-38999 II MS27508E24B29P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 24, 29 Position, Box; Military Specification Amphenol Industrial - 48K2535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 29 Position, Box; Military Specification Amphenol Industrial
48K2535
Circular Connector, Receptacle, Size 24, 29 Position, Box; Military Specification Amphenol Industrial 48K2535
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 29 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 29 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27508E24B29P 48K2535
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 24, 29 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details