Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E22F35BB

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 100 Position, Box, is designed to meet the military specification MIL-DTL-38999 Series II. This receptacle features a box mount style and utilizes a bayonet coupling mechanism for secure connections. It accommodates 100 contacts, providing a high-density interconnect solution suitable for various applications, particularly in aerospace and military environments. The connector is constructed to ensure reliability and durability, with gold plating on the contacts for enhanced conductivity. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 100 Position, Box, is designed to meet the military specification MIL-DTL-38999 Series II. This receptacle features a box mount style and utilizes a bayonet coupling mechanism for secure connections. It accommodates 100 contacts, providing a high-density interconnect solution suitable for various applications, particularly in aerospace and military environments. The connector is constructed to ensure reliability and durability, with gold plating on the contacts for enhanced conductivity. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27508E22F35BB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E22F35BB
MIL Spec Connector - MIL-DTL-38999 II MS27508E22F35BB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial - 88K0451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
88K0451
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial 88K0451
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27508E22F35BB 88K0451
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data