Amphenol Industrial Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial MS27508E22F35B

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial - 88K0453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
88K0453
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial 88K0453
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K0453
Product Name Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 26X9552 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details