Amphenol Industrial Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial MS27508E22B35PB-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 100 Position, Box, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a bayonet coupling style, ensuring a secure connection. It accommodates 100 contacts, making it suitable for applications requiring high contact density. The connector is constructed to provide lightweight and space-saving benefits, which are essential in aerospace and military applications. It includes a 100% scoop-proof design to prevent bent pins during mating and features a five key/keyway design to eliminate mismating. The contact plating is gold, which enhances conductivity and corrosion resistance. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 100 Position, Box, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a bayonet coupling style, ensuring a secure connection. It accommodates 100 contacts, making it suitable for applications requiring high contact density. The connector is constructed to provide lightweight and space-saving benefits, which are essential in aerospace and military applications. It includes a 100% scoop-proof design to prevent bent pins during mating and features a five key/keyway design to eliminate mismating. The contact plating is gold, which enhances conductivity and corrosion resistance. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial - 96J6779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
96J6779
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial 96J6779
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6779
Product Name Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data