Amphenol Industrial Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial MS27508E22B35BB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial - 31K3861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
31K3861
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial 31K3861
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3861
Product Name Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details