Amphenol Industrial Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial MS27508E22A35S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial - 48K2530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
48K2530
Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial 48K2530
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K2530
Product Name Circular Connector Receptacle, Size 22, 100 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo - 12T6412 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details