Amphenol Industrial Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial MS27508E20F35BA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial - 02M5153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
02M5153
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial 02M5153
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M5153
Product Name Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products