Amphenol Industrial Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial MS27508E20F35B

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial - 96J6764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
96J6764
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial 96J6764
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6764
Product Name Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details