Amphenol Industrial Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial MS27508E20B35PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial - 96J6748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
96J6748
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial 96J6748
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6748
Product Name Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 1305687 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Right Angle; Right angle
View Details
3 suppliers