Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E20B35PA

Description
JT 79C 79#22D PIN RECP
Request a Quote Datasheet
Description
JT 79C 79#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E20B35PA - PEI-Genesis
Philadelphia, PA, United States
JT 79C 79#22D PIN RECP

JT 79C 79#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E20B35PA
MIL Spec Connector - MIL-DTL-38999 II MS27508E20B35PA
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial - 48K2527 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
48K2527
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial 48K2527
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E20B35PA MS27508E20B35PA 48K2527
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details