Amphenol Industrial Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial MS27508E20B35AA

Description
JT 79C 79#22D PIN RECP
Request a Quote
Description
JT 79C 79#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E20B35AA - PEI-Genesis
Philadelphia, PA, United States
JT 79C 79#22D PIN RECP

JT 79C 79#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial - 03M9177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
03M9177
Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial 03M9177
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E20B35AA 03M9177
Product Name Circular Connector, Receptacle, Size 20, 79 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRS Series Strip Connectors - Dual Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details