Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E18F53B

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E18F53B
MIL Spec Connector - MIL-DTL-38999 II MS27508E18F53B
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E18F53B
MIL Spec Connector - MIL-DTL-38999 II MS27508E18F53B
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial - 81K3437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial
81K3437
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial 81K3437
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27508E18F53B 81K3437
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers