Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial MS27508E18B35B

Description
JT 66C 66#22M SKT WALL RECP
Request a Quote
Description
JT 66C 66#22M SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E18B35B - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22M SKT WALL RECP

JT 66C 66#22M SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial - 31K3838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
31K3838
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial 31K3838
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E18B35B 31K3838
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers