Amphenol Industrial Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial MS27508E18A53P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial - 95J9695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial
95J9695
Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial 95J9695
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95J9695
Product Name Circular Connector, Receptacle, Size 18, 53 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data