Amphenol Industrial Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial MS27508E18A32A

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial - 96J6726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial
96J6726
Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial 96J6726
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6726
Product Name Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) R/A Connector for RG174 Cable - ET-BFRA-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details