Amphenol Industrial Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial MS27508E14F5P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial - 33K9718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial
33K9718
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial 33K9718
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9718
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers