Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Industrial MS27508E14B35B

Description
JT 37C 37#22D SKT RECP
Request a Quote
Description
JT 37C 37#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E14B35B - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT RECP

JT 37C 37#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Industrial - 96J6715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Industrial
96J6715
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Industrial 96J6715
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E14B35B 96J6715
Product Name Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers