Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial MS27508E14B18P-LC

Description
JT 18C 18#20 PIN WALL RECP
Request a Quote
Description
JT 18C 18#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E14B18P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN WALL RECP

JT 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial - 96J6713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
96J6713
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial 96J6713
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E14B18P-LC 96J6713
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79104-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug
Geometry Straight
View Details
Angled plug socket - MPPE-3-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details