Amphenol Industrial Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Industrial MS27508E12F3A

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Industrial - 96J6709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Industrial
96J6709
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Industrial 96J6709
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6709
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details