Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E12B4P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E12B4P
MIL Spec Connector - MIL-DTL-38999 II MS27508E12B4P
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
JT 4C 4#16 PIN RECP

JT 4C 4#16 PIN RECP

Buy Now
Circular Conn, Rcpt, Size 12, 4Pos, Box; Connector Type Amphenol Industrial - 31K3787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 4Pos, Box; Connector Type Amphenol Industrial
31K3787
Circular Conn, Rcpt, Size 12, 4Pos, Box; Connector Type Amphenol Industrial 31K3787
CIRCULAR CONN, RCPT, SIZE 12, 4POS, BOX; Connector Type:Circular Military; Series:MS27508; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:12 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 4POS, BOX; Connector Type:Circular Military; Series:MS27508; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Box; Connector Shell Size:12 RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Amphenol Aerospace - 67T1868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Amphenol Aerospace
67T1868
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Amphenol Aerospace 67T1868
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27508E12B4P MS27508E12B4P 31K3787 67T1868
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Conn, Rcpt, Size 12, 4Pos, Box; Connector Type Amphenol Industrial Circular Connector, Receptacle, 4 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers