Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial MS27508E12B35A

Description
JT 22C 22#22D PIN WALL RECP
Request a Quote
Description
JT 22C 22#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E12B35A - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN WALL RECP

JT 22C 22#22D PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial - 31K3785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
31K3785
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial 31K3785
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E12B35A 31K3785
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers