Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial MS27508E12A35S

Description
JT 22C 22#22D SKT RECP
Request a Quote
Description
JT 22C 22#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E12A35S - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT RECP

JT 22C 22#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial - 96J6697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
96J6697
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial 96J6697
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E12A35S 96J6697
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-449-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details