Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial MS27508E12A35S-LC

Description
JT 22C 22#22D SKT WALL RECP
Request a Quote
Description
JT 22C 22#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E12A35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT WALL RECP

JT 22C 22#22D SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial - 96J6698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
96J6698
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial 96J6698
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E12A35S-LC 96J6698
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details