Amphenol Industrial Circular Conn, Rcpt, Size 10, 13Pos, Box; Military Specification Amphenol Industrial MS27508E10F35S

Description
JT 13C 13#22D SKT RECP
Request a Quote
Description
JT 13C 13#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E10F35S - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT RECP

JT 13C 13#22D SKT RECP

Buy Now
Circular Conn, Rcpt, Size 10, 13Pos, Box; Military Specification Amphenol Industrial - 73J5139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 13Pos, Box; Military Specification Amphenol Industrial
73J5139
Circular Conn, Rcpt, Size 10, 13Pos, Box; Military Specification Amphenol Industrial 73J5139
CIRCULAR CONN, RCPT, SIZE 10, 13POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 13POS, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Aerospace - 42W0267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Aerospace
42W0267
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Aerospace 42W0267
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E10F35S 73J5139 42W0267
Product Name Circular Conn, Rcpt, Size 10, 13Pos, Box; Military Specification Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products