Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial MS27508E10F35S-LC

Description
JT 13C 13#22D SKT WALL RECP
Request a Quote
Description
JT 13C 13#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E10F35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT WALL RECP

JT 13C 13#22D SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial - 25K6779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
25K6779
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial 25K6779
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E10F35S-LC 25K6779
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers