Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial MS27508E10F35B

Description
JT 13C 13#22D SKT RECP
Request a Quote
Description
JT 13C 13#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E10F35B - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT RECP

JT 13C 13#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial - 31K3780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
31K3780
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial 31K3780
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E10F35B 31K3780
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details